ASTM International - ASTM D7407-07

Standard Guide for Determining The Transmission of Gases Through Geomembranes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 4
ICS Code (Geotextiles): 59.080.70
scope:

1.1    This guide is used as a discussion of the relevancy of several methods to obtain the vapor transmission of geomembranes.

1.2 This guide discusses applicable test methods, test materials and conditions.

1.3 The guide assumes the material being measured exhibits Fickian behavior.

1.4 This guide does not purport to critique barrier system permeability,

1.5 The guide does not address transmission through seams,

1.6 This standard does not purport to address all of the safety problems, if any associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This guide discusses the relevancy of applicable test methods, including the materials and conditions involved, in obtaining the vapor transmission in geomembranes. This guide does not purport to... View More

Document History

November 1, 2024
Standard Guide for Determining the Transmission of Gases Through Geomembranes
1.1 This guide is used as a discussion of the relevancy of several methods to obtain the vapor transmission of geomembranes. 1.2 This guide discusses applicable test methods, test materials, and...
May 1, 2020
Standard Guide for Determining the Transmission of Gases Through Geomembranes
1.1 This guide is used as a discussion of the relevancy of several methods to obtain the vapor transmission of geomembranes. 1.2 This guide discusses applicable test methods, test materials, and...
January 1, 2012
Standard Guide for Determining The Transmission of Gases Through Geomembranes
1.1 This guide is used as a discussion of the relevancy of several methods to obtain the vapor transmission of geomembranes. 1.2 This guide discusses applicable test methods, test materials and...
ASTM D7407-07
December 1, 2007
Standard Guide for Determining The Transmission of Gases Through Geomembranes
1.1    This guide is used as a discussion of the relevancy of several methods to obtain the vapor transmission of geomembranes. 1.2 This guide discusses applicable test methods, test materials and...
Advertisement