ASTM International - ASTM D1171-99(2007)

Standard Test Method for Rubber Deterioration—Surface Ozone Cracking Outdoors or Chamber (Triangular Specimens)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 4
ICS Code (Rubber): 83.060
significance And Use:

Molded or extruded rubber products must withstand the effects of ozone cracking and outdoor weathering for satisfactory use. This test enables a simple comparison of performance to be made under... View More

scope:

1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering or ozone chamber testing.

1.2 This test method is not applicable to materials ordinarily classed as hard rubber, but is adaptable to molded or extruded soft rubber materials and sponge rubber for use in window weatherstripping as well as similar automotive applications.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Note 1 and 8.1.

Note 1-Warning-Ozone is a hazardous chemical.

Document History

June 1, 2018
Standard Test Method for Rubber Deterioration—Surface Ozone Cracking Outdoors (Triangular Specimens)
1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering. 1.2 This test method is not applicable to...
January 1, 2016
Standard Test Method for Rubber Deterioration—Surface Ozone Cracking Outdoors (Triangular Specimens)
1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering. 1.2 This test method is not applicable to...
January 1, 2016
Standard Test Method for Rubber Deterioration—Surface Ozone Cracking Outdoors (Triangular Specimens)
1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering. 1.2 This test method is not applicable to...
July 1, 2015
Standard Test Method for Rubber Deterioration—Surface Ozone Cracking Outdoors or Chamber (Triangular Specimens)
1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering. 1.2 This test method is not applicable to...
ASTM D1171-99(2007)
November 1, 2007
Standard Test Method for Rubber Deterioration—Surface Ozone Cracking Outdoors or Chamber (Triangular Specimens)
1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering or ozone chamber testing. 1.2 This test...
November 10, 1999
Standard Test Method for Rubber Deterioration-Surface Ozone Cracking Outdoors or Chamber (Triangular Specimens)
1.1 This test method permits the estimation of the relative ability of rubber compounds used for applications requiring resistance to outdoor weathering or ozone chamber testing. 1.2 This test...
Advertisement