ASTM International - ASTM D6461-99(2007)e1
Standard Specification for Silt Fence Materials
| Organization: | ASTM International |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
1.1 This specification covers requirements and test methods for geotextile fabrics and associated components used in temporary silt fence applications. This is a material purchasing specification based on AASHTO M288.
1.2 This specification is applicable to the use of a geotextile as a vertical permeable interceptor designed to remove suspended soil from overland, nonconcentrated water flow. The function of a temporary silt fence is to trap and allow settlement of soil particles from sediment laden water. The purpose is to greatly limit the transport of eroded soil from the a construction site by water runoff.
1.3 The tests used to characterize the silt fence are intended to ensure good workmanship and quality and are not necessarily adequate for design purposes in view of the wide variety of possible sediments and performance objectives.
1.4 The values stated in SI units are to be regarded as the standard. The values in inch-pound units are provided for information only.
Document History