ASTM International - ASTM D5367-08

Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 3
ICS Code (Paints and varnishes): 87.040
significance And Use:

Water-blast cleaning with, (SSPC-TR2/NACE 6C 198) or without, (SSPC-SP 12/NACE No. 5) abrasive, results in flash rusting under some environmental conditions. Inhibitors are used to prevent flash... View More

scope:

1.1 This practice covers procedures to evaluate the compatibility of coatings with inhibitors used to prevent flash rusting of steel before application of coatings.

1.2 The inhibitors are used with water-blast cleaning surface preparation and may be used with or without abrasives.

1.3 The manufacturer of the coatings shall be consulted to ensure compatibility of inhibitors with the coatings.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2026
Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Additives Used to Prevent Flash Rusting of Steel When Vapor, Water, or Water/Abrasive Blasted
3.1 Water-blast cleaning with (SSPC-TR2/NACE 6G 198; SSPC-SP 5 (WAB)/NACE WAB-1; SSPC-SP 10 (WAB)/NACE WAB-2; SSPC-SP 6 (WAB)/NACE WAB-3; SSPC-SP 14 (WAB)/NACE WAB-8); SSPC-SP 7 (WAB)/NACE WAB-4 or...
February 1, 2021
Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
1.1 This practice covers procedures to evaluate the compatibility of coatings with inhibitors used to prevent flash rusting of steel before application of coatings. 1.2 The inhibitors are used with...
December 1, 2016
Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
3.1 Water-blast cleaning with (SSPC-TR2/NACE 6G 198; SSPC-SP 5 (WAB)/NACE WAB-1; SSPC-SP 10 (WAB)/NACE WAB-2; SSPC-SP 6 (WAB)/NACE WAB-3; SSPC-SP 14 (WAB)/NACE WAB-8); SSPC-SP 7 (WAB)/NACE WAB-4 or...
ASTM D5367-08
January 1, 2008
Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
Water-blast cleaning with, (SSPC-TR2/NACE 6C 198) or without, (SSPC-SP 12/NACE No. 5) abrasive, results in flash rusting under some environmental conditions. Inhibitors are used to prevent flash...
December 10, 2000
Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
Water-blast cleaning with, (SSPC-TR2/NACE 6C 198) or without, (SSPC-SP 12/Nace No. 5) abrasive, results in flash rusting under some environmental conditions. Inhibitors are used to prevent flash...
December 10, 2000
Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
1.1 This practice covers procedures to evaluate the compatibility of coatings with inhibitors used with water-blast cleaning surface preparation with or without abrasive to prevent flash rusting of...
Advertisement