ASTM International - ASTM F1385-07

Standard Practice for Platforms in Cargo Tanks

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2007
Status: inactive
Page Count: 6
ICS Code (Hulls and their structure elements): 47.020.10
significance And Use:

This practice establishes the procedure for the construction and installation of platforms to be fabricated and installed by the shipyards within the cargo tanks.

scope:

1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks.

1.2 Where platforms are attached to ladders see Figs. 1-4.

1.3 The values stated in SI (metric) units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2023
Standard Practice for Platforms in Cargo Tanks
1.1 This practice covers design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1-4. FIG. 1 Cargo Platform—Bulkhead...
April 1, 2018
Standard Practice for Platforms in Cargo Tanks
1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1-4. FIG. 1 Cargo Platform—Bulkhead...
June 1, 2012
Standard Practice for Platforms in Cargo Tanks
1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1-4. FIG. 1 Cargo Platform—Bulkhead...
ASTM F1385-07
December 15, 2007
Standard Practice for Platforms in Cargo Tanks
1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1-4. 1.3 The values stated in SI...
November 10, 2001
Standard Practice for Platforms in Cargo Tanks
1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1-4. 1.3 The values stated in SI...
November 10, 2001
Standard Practice for Platforms in Cargo Tanks
1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1-4. 1.3 The values stated in SI...
Advertisement