ASTM International - ASTM C1649-08

Standard Practice for Instrumental Transmittance Measurement of Color for Flat Glass, Coated and Uncoated

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 3
ICS Code (Colours and measurement of light): 17.180.20
ICS Code (Glass products): 81.040.30
significance And Use:

Color measurement quantifies the transmitted color for glass. The user defines an acceptable range of color appropriate for the end use. A typical quality concern for transmittance color... View More

scope:

1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. See Terminology E 284.

1.2 The practice specifically excludes fluorescent and iridescent samples.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Practice for Instrumental Transmittance Measurement of Color for Flat Glass, Coated and Uncoated
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. (See Terminology E284.) 1.2 The practice specifically...
July 1, 2021
Standard Practice for Instrumental Transmittance Measurement of Color for Flat Glass, Coated and Uncoated
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. (See Terminology E284.) 1.2 The practice specifically...
May 1, 2014
Standard Practice for Instrumental Transmittance Measurement of Color for Flat Glass, Coated and Uncoated
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. See Terminology E284. 1.2 The practice specifically...
ASTM C1649-08
January 1, 2008
Standard Practice for Instrumental Transmittance Measurement of Color for Flat Glass, Coated and Uncoated
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. See Terminology E 284. 1.2 The practice specifically...
Advertisement