ASTM International - ASTM D6896-03(2007)

Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 8
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Fuel systems): 43.060.40
significance And Use:

When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range... View More

scope:

1.1 This test method covers the measurement of the yield stress and viscosity of engine oils after cooling at controlled rates over a period of 43 or 45 h to a final test temperature of -20 or -25°C. The viscosity measurements are made at a shear stress of 525 Pa over a shear rate of 0.4 to 15 s-1. This test method is suitable for measurement of viscosities ranging from 4000 mPa·s to >400 000 mPa·s, and is suitable for yield stress measurements of 7 Pa to >350 Pa.

1.2 This test method is applicable for used diesel oils. The applicability and precision to other used or unused engine oils or to petroleum products other than engine oils has not been determined.

1.3 This test method uses the millipascal second (mPa·s) as the unit of viscosity. For information, the equivalent centipoise unit is shown in parentheses.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
November 1, 2020
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
June 1, 2020
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
June 1, 2018
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
May 1, 2017
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
July 1, 2014
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
November 1, 2012
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
5.1 When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range...
ASTM D6896-03(2007)
November 1, 2007
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range where...
March 10, 2003
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
1.1 This test method covers the measurement of the yield stress and viscosity of engine oils after cooling at controlled rates over a period of 43 or 45 h to a final test temperature of -20 or -25°C....
March 10, 2003
Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
When an engine oil is cooled, the rate and duration of cooling can affect its yield stress and viscosity. In this laboratory test, used engine oil is slowly cooled through a temperature range where...
Advertisement