ASTM International - ASTM D4773-02
Standard Test Method for Purity of Propylene Glycol Monomethyl Ether, Dipropylene Glycol Monomethyl Ether, and Propylene Glycol Monomethyl Ether Acetate
| Organization: | ASTM International |
| Publication Date: | 10 May 2002 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Alcohols. Ethers): | 71.080.60 |
scope:
1.1 This test method covers the determination by gas chromatography of propylene glycol monomethyl ether (PM), dipropylene glycol monomethyl ether (DPM), and propylene glycol monomethyl ether acetate (PMA).
Note 1-Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol
Dipropylene glycol monomethyl ether (DPM) is a mixture of four isomers: 1-(2-methoxy-1-methy
Propylene glycol monomethyl ether acetate (PMA) is a mixture of two isomers: 1-methoxy-2-acetoxyp
1.1.1 This test method covers the determination of PM in the range from 98 to 100 %, and DPM in the range from 0.08 to 0.6 %.
1.1.2 This test method covers the determination of DPM in the range from 98 to 100 %, PM in the range from 0.05 to 0.3 %, and tripropylene glycol monomethyl ether (TPM) in the range from 0.06 to 0.3 %.
1.1.3 This test method covers the determination of PMA in the range from 99 to 100 %, and PM in the range from 0.03 to 1.0 %.
1.2 Water and acid cannot be determined by this test method and must be measured in accordance with Test Methods D 1364 and D 1613, and the results used to normalize the chromatographic data.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History