ASTM International - ASTM F1664-08
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Tension Wire Used with Chain-Link Fence
| Organization: | ASTM International |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (External structures): | 91.090 |
scope:
1.1 This specification covers PVC and other conforming organic polymer-coated steel tension wire for use with chain link fence. PVC and other organic polymer coatings hereinafter will be designated as polymer coating.
1.2 Tension wire, produced from three classes of wire coatings, is covered as follows:
1.2.1 Class 1, consisting of a polymer coating extruded over zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire;
1.2.2 Class 2a, consisting of a polymer coating extruded and adhered to zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire; and
1.2.3 Class 2b, consisting of a polymer coating fused and adhered to zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification deals with poly(vinyl chloride), PVC and other conforming organic polymer-coated steel tension wire for use with chain-link fence. Tension wire, produced from three classes of... View More
Document History