ASTM International - ASTM C1268-94(2008)

Standard Test Method for Quantitative Determination of Americium 241 in Plutonium by Gamma-Ray Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 6
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

This test method allows the determination of americium 241 in a plutonium solution without separation of the americium from the plutonium. It is generally applicable to any solution containing... View More

scope:

1.1 This test method covers the quantitative determination of americium 241 by gamma-ray spectrometry in plutonium nitrate solution samples that do not contain significant amounts of radioactive fission products or other high specific activity gamma-ray emitters.

1.2 This test method can be used to determine the americium 241 in samples of plutonium metal, oxide and other solid forms, when the solid is appropriately sampled and dissolved.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Test Method for Quantitative Determination of 241Am in Plutonium by Gamma-Ray Spectrometry
5.1 This test method allows the determination of 241Am in a plutonium solution without separation of the americium from the plutonium. It is generally applicable to any solution containing 241Am....
June 1, 2015
Standard Test Method for Quantitative Determination of 241Am in Plutonium by Gamma-Ray Spectrometry
5.1 This test method allows the determination of 241Am in a plutonium solution without separation of the americium from the plutonium. It is generally applicable to any solution containing 241Am....
ASTM C1268-94(2008)
January 1, 2008
Standard Test Method for Quantitative Determination of Americium 241 in Plutonium by Gamma-Ray Spectrometry
This test method allows the determination of americium 241 in a plutonium solution without separation of the americium from the plutonium. It is generally applicable to any solution containing...
June 10, 2000
Standard Test Method for Quantitative Determination of Americium 241 in Plutonium by Gamma-Ray Spectrometry
This test method allows the determination of americium 241 in a plutonium solution without separation of the americium from the plutonium. It is generally applicable to any solution containing...
Advertisement