ASTM International - ASTM D4799-08

Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2008
Status: inactive
Page Count: 3
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
significance And Use:

This weathering apparatus is used for comparing the weathering characteristics of bituminous materials against a control material for which the outdoor weathering characteristics are known. It is... View More

scope:

1.1 This practice describes test conditions and procedures for fluorescent UV and condensation exposures conducted according to Practices G 151 and G 154 for bituminous roofing and waterproofing materials that have a minimum softening point of approximately 95°C (200°F) as determined by Test Method D 36. (Also see Terminology G 113.)

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4799-08
February 1, 2008
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method)
1.1 This practice describes test conditions and procedures for fluorescent UV and condensation exposures conducted according to Practices G 151 and G 154 for bituminous roofing and waterproofing...
January 10, 2003
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV, Water Spray, and Condensation Method)
1.1 This practice describes test conditions and procedures for fluorescent UV and condensation exposures conducted according to Practices G 151 and G 154 for bituminous roofing and waterproofing...
January 10, 2000
Standard Test Method for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Fluorescent UV and Condensation Method)
1.1 This test method covers the test conditions and procedures that are applicable when Practice G53 is employed for the exposure of bituminous roofing and waterproofing materials having a minimum...
Advertisement