ASTM International - ASTM D4825-97

Standard Test Method for Measurement of Curl in Cut-Sized Office Paper

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the measurement of curl in cut-sized office papers at ambient conditions. The test method would typically be used in evaluating papers described in Specification D3460 or after processing in a copier or printing device.

1.2 Cut-sized office papers are generally described as having dimensions of 8 1/2 by 11 in., 8 1/2 by 13 in., 8 1/2 by 14 in., and 11 by 17 in.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2007
Standard Test Method for Measurement of Curl in Cut-Sized Office Paper (Withdrawn 2010)
Curl in cut sized paper plays an important part in how paper performs in its intended use. Frequently cut-sized papers are used in duplicators and copy machines operating at high speeds. Inherent...
May 10, 1997
Standard Test Method for Measurement of Curl in Cut-Sized Office Paper
1.1 This test method covers the measurement of curl in cut-sized office papers at ambient conditions. The test method would typically be used in evaluating papers described in Specification D 3460 or...
ASTM D4825-97
May 10, 1997
Standard Test Method for Measurement of Curl in Cut-Sized Office Paper
1.1 This test method covers the measurement of curl in cut-sized office papers at ambient conditions. The test method would typically be used in evaluating papers described in Specification D3460 or...
Advertisement