ASTM International - ASTM D2944-71(2008)

Standard Test Method of Sampling Processed Peat Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 2
ICS Code (Solid fuels): 75.160.10
significance And Use:

This test method provides a uniform procedure for obtaining relatively homogeneous samples when obtained from a multiplicity of sources.

scope:

1.1 This test method covers procedures for obtaining samples for use in the determination of moisture, ash, and organic matter; volume; pH; volume weights, water-holding capacity, and air capacity of water-saturated peat materials; total nitrogen; particle size range; and sand content of processed peat materials.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Practice of Sampling Processed Peat Materials for Horticultural Purposes
1.1 This practice covers the procedure for obtaining a representative sample of processed peat material from compressed bales or bulk loose material sources. This procedure is applicable for sampling...
November 1, 2014
Standard Practice of Sampling Processed Peat Materials
1.1 This practice the covers procedure for obtaining samples for use in the determination of moisture, ash, and organic matter; volume; pH; volume weights, water-holding capacity, and air capacity of...
June 1, 2013
Standard Practice of Sampling Processed Peat Materials
1.1 This practice covers procedures for obtaining samples for use in the determination of moisture, ash, and organic matter; volume; pH; volume weights, water-holding capacity, and air capacity of...
ASTM D2944-71(2008)
January 1, 2008
Standard Test Method of Sampling Processed Peat Materials
1.1 This test method covers procedures for obtaining samples for use in the determination of moisture, ash, and organic matter; volume; pH; volume weights, water-holding capacity, and air capacity of...
December 10, 1998
Standard Test Method of Sampling Processed Peat Materials
1.1 This test method covers procedures for obtaining samples for use in the determination of moisture, ash, and organic matter; volume; pH; volume weights, water-holding capacity, and air capacity of...
Advertisement