ASTM International - ASTM D3844-02(2008)

Standard Guide for Labeling Chlorinated Hydrocarbon Solvent Containers (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 4
ICS Code (Bottles. Pots. Jars): 55.100
significance And Use:

Chemical product labeling is required by the OSHA Hazard Communications Standard 29 CFR 1910.1200. ANSI Standard Z129.1 establishes specific guidelines for preparation of labeling consistent with... View More

scope:

1.1 This guide is intended to provide industrial health and safety labeling for the following chlorinated hydrocarbon solvents: methylene chloride, perchloroethylene, and trichloroethylene. Additional labeling may be required if other chemicals are mixed with these solvents, or if special containers (for example, aerosol packages) are employed.

Document History

ASTM D3844-02(2008)
January 1, 2008
Standard Guide for Labeling Chlorinated Hydrocarbon Solvent Containers (Withdrawn 2013)
Chemical product labeling is required by the OSHA Hazard Communications Standard 29 CFR 1910.1200. ANSI Standard Z129.1 establishes specific guidelines for preparation of labeling consistent with the...
December 10, 2002
Standard Guide for Labeling Halogenated Hydrocarbon Solvent Containers
1.1 This guide is intended to provide industrial health and safety labeling for the following chlorinated hydrocarbon solvents: methylene chloride, perchloroethylene, and trichloroethylene....
January 1, 1996
Standard Guide for Labeling Halogenated Hydrocarbon Solvent Containers
1.1 This guide is intended to provide health and safety labeling for the following chlorinated hydrocarbon solvents: methylene chloride, perchloroethylene, 1,1,1-trichloroethane, and...
Advertisement