ASTM International - ASTM F139-08

Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2008
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel sheet and strip used for the manufacture of surgical implants.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel sheet and strip used for the manufacture of... View More

Document History

December 1, 2019
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel sheet and strip used for the manufacture of...
October 1, 2012
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel sheet and strip used for the manufacture of...
ASTM F139-08
February 1, 2008
Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel sheet and strip used for the manufacture of surgical...
June 10, 2003
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel sheet and strip used for the manufacture of surgical implants. 1.2 The values stated...
June 10, 2000
Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)
1.1 This specification covers the requirements for wrought 18 chromium-14 nickel-2.5 molybdenum stainless steel sheet and strip used for the manufacture of surgical implants. 1.2 The values stated...
Advertisement