ASTM International - ASTM D4798-08

Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2008
Status: inactive
Page Count: 3
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
significance And Use:

It is not possible to establish a precise correlation between accelerated and natural weathering because (1) there are geographical climatic variations, local weather variations, and variations in... View More

scope:

1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G 151 and G 155 for bituminous roofing and waterproofing materials that have a minimum softening point of approximately 95°C (200°F) as determined by Test Method D 36. (Also see Terminology G 113.)

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4798-08
February 1, 2008
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G 151 and G 155 for bituminous roofing and waterproofing materials that have a minimum softening...
November 1, 2004
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G 151 and G 155 for bituminous roofing and waterproofing materials that have a minimum softening...
November 10, 2001
Standard Test Method for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
1.1 This test method covers test conditions and procedures for xenon-arc exposures according to Practice G151 and G155 for bituminous roofing and waterproofing materials having a minimum softening...
November 10, 2001
Standard Test Method for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
1.1 This test method covers test conditions and procedures for xenon-arc exposures according to Practice G151 and G155 for bituminous roofing and waterproofing materials having a minimum softening...
Advertisement