ASTM International - ASTM D4848-98
Standard Terminology of Force, Deformation and Related Properties of Textiles
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Textile and leather technology (Vocabularies)): | 01.040.59 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
1.1 This terminology standard is a compilation of definitions of technical terms related to force and deformation properties when evaluating a stress-strain curve of a textile. (See Figs. X1.1 and X1.2.) A chart showing the relationship of the basic terms is shown in Table 1. Terms that are generally understood or adequately defined in other readily available sources are not included.
1.2 For other terms associated with textiles, refer to Terminology D 123.