ASTM International - ASTM F2095-07e1

Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2007
Status: inactive
Page Count: 6
ICS Code (Mechanical testing): 19.060
ICS Code (Packaging materials and accessories): 55.040
significance And Use:

These test methods provide a rapid, simple to apply method to detect small leaks in flexible package seals or walls at the leak rate level of greater than 1 × 10−4 sccs, thus... View More

scope:

1.1 These test methods cover the measurement of leaks in nonporous film, foil, or laminate flexible pouches and foil-sealed trays, which may be empty or enclose solid product. If product is enclosed, seals or surfaces cannot be in contact with water, oils, or other liquid.

1.2 These test methods will detect leaks at a rate of 1 × 10−4 sccs (standard cubic centimetres per second) or greater, in flexible packages. The limitation of leak rate is dependent on package volume as tested.

1.3 The following test methods are included:

1.3.1 Test Method A-Pressure Decay Leak Test for Flexible Packages Without Restraining Plates

1.3.2 Test Method B-Pressure Decay Leak Test for Flexible Packages With Restraining Plates

1.4 These test methods are destructive in that they require entry into the package to supply an internal pressure of gas, typically air or nitrogen, although other gases may be used. The entry connection into the flexible package must be leak-tight.

1.5 For porous packages, see 9.3.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 15, 2021
Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates
1.1 These test methods cover the measurement of leaks in nonporous film, foil, or laminate flexible pouches and foil-sealed trays, which may be empty or enclose solid product. If product is enclosed,...
August 1, 2013
Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates
5.1 These test methods provide a rapid, simple to apply method to detect small leaks in flexible package seals or walls at the leak rate level of greater than 1 × 10−4 sccs, thus providing a measure...
October 1, 2007
Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates
These test methods provide a rapid, simple to apply method to detect small leaks in flexible package seals or walls at the leak rate level of greater than 1 × 10−4 sccs, thus providing a measure of...
ASTM F2095-07e1
October 1, 2007
Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates
These test methods provide a rapid, simple to apply method to detect small leaks in flexible package seals or walls at the leak rate level of greater than 1 × 10−4 sccs, thus providing a measure of...
April 10, 2001
Standard Test Methods for Pressure Decay Leak Test for Nonporous Flexible Packages With and Without Restraining Plates
1.1 These test methods cover the measurement of leaks in nonporous film, foil, or laminate flexible pouches and foil-sealed trays, which may be empty or enclose solid product. If product is enclosed,...
Advertisement