ASTM International - ASTM D4859-97
Standard Specification for Lubricants for Two-Stroke-Cycle Spark-Ignition Gasoline Engines-TC
| Organization: | ASTM International |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
1.1 This specification covers lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines, typically other than outboard motors, that are particularly prone to ring sticking, but which are also liable to suffer damage arising from deposit induced preignition, piston scuff, spark plug fouling and piston varnish.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History