ASTM International - ASTM D4879-89(1996)e1

Standard Guide for Geotechnical Mapping of Large Underground Openings in Rock

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 10
ICS Code (Astronomy. Geodesy. Geography): 07.040
scope:

1.1 This guide recommends procedures for mapping large subsurface openings made for either civil or mining purposes.

1.2 The mapping provides characterization and documentation of the condition of the rock mass at the excavation surface.

1.3 The mapping may be accomplished during or after excavation; however, the mapping must be completed before construction activity modifies or obscures the surface condition.

1.4 The mapping level of detail shall be appropriate for its intended use. This mapping does not replace rigorous investigations to develop physical or mathematical models of behavior.

1.5 When soil or soil-like materials are encountered in the excavation, they should also be appropriately mapped and described in accordance with applicable ASTM standards.

1.6 Many of the procedures presented in this guide may be used, as well, to map surface excavations.

1.7 The mapping does not replace the surveying of excavation geometry.

1.8 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2008
Standard Guide for Geotechnical Mapping of Large Underground Openings in Rock (Withdrawn 2017)
1.1 This guide recommends procedures for mapping large subsurface openings made for either civil or mining purposes. 1.2 The mapping provides characterization and documentation of the condition of...
May 1, 2006
Standard Guide for Geotechnical Mapping of Large Underground Openings in Rock
1.1 This guide recommends procedures for mapping large subsurface openings made for either civil or mining purposes. 1.2 The mapping provides characterization and documentation of the condition of...
July 10, 2002
Standard Guide for Geotechnical Mapping of Large Underground Openings in Rock
1.1 This guide recommends procedures for mapping large subsurface openings made for either civil or mining purposes. 1.2 The mapping provides characterization and documentation of the condition of...
ASTM D4879-89(1996)e1
January 1, 1996
Standard Guide for Geotechnical Mapping of Large Underground Openings in Rock
1.1 This guide recommends procedures for mapping large subsurface openings made for either civil or mining purposes. 1.2 The mapping provides characterization and documentation of the condition of...
Advertisement