ASTM International - ASTM D4881-01

Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 2
ICS Code (Wires): 29.060.10
scope:

1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous- or film-wrapped magnet wire coated with an insulating varnish.

1.2 The values given in SI units are the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific precautionary statement is given in Section 5.

Note 1-There is no similar or equivalent IEC Standard.

Document History

December 1, 2024
Standard Test Method for Thermal Endurance of Varnished Fibrous, Film-Wrapped, or Film Insulated Magnet Wire
1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous, film-wrapped, or film insulated magnet wire coated with an insulating varnish. 1.2 The values...
September 1, 2017
Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire
1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous- or film-wrapped magnet wire coated with an insulating varnish. 1.2 The values given in SI units...
January 1, 2012
Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire
1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous- or film-wrapped magnet wire coated with an insulating varnish. 1.2 The values given in SI units...
September 1, 2005
Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire
1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous- or film-wrapped magnet wire coated with an insulating varnish. 1.2 The values given in SI units...
September 10, 2001
Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire
1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous- or film-wrapped magnet wire coated with an insulating varnish. 1.2 The values given in SI units...
ASTM D4881-01
September 10, 2001
Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire
1.1 This test method covers the determination of thermal endurance of rectangular and square fibrous- or film-wrapped magnet wire coated with an insulating varnish. 1.2 The values given in SI units...
Advertisement