ASTM International - ASTM A768-95(2001)
Standard Specification for Vacuum-Treated 12% Chromium Alloy Steel Forgings for Turbine Rotors and Shafts
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers vacuum-treated 12 % chromium steel forgings for turbine rotors and shafts.
1.2 The values stated in inch-pound units are to be regarded as the standard.
Document History
January 1, 1995
Standard Specification for Vacuum-Treated 12% Chromium Alloy Steel Forgings for Turbine Rotors and Shafts
1.1 This specification covers vacuum-treated 12 % chromium steel forgings for turbine rotors and shafts.
1.2 The values stated in inch-pound units are to be regarded as the standard.
ASTM A768-95(2001)
January 1, 1995
Standard Specification for Vacuum-Treated 12% Chromium Alloy Steel Forgings for Turbine Rotors and Shafts
1.1 This specification covers vacuum-treated 12 % chromium steel forgings for turbine rotors and shafts.
1.2 The values stated in inch-pound units are to be regarded as the standard.