ASTM International - ASTM D4888-88(1999)
Standard Test Method for Water Vapor in Natural Gas Using Length-of-Stain Detector Tubes
| Organization: | ASTM International |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Natural gas): | 75.060 |
scope:
1.1 This test method covers a procedure for rapid and simple field determination of water vapor in natural gas pipelines. Available detector tubes provide a total measuring range of 0.1 to 40 mg/L, although the majority of applications will be on the lower end of this range (that is, under 0.5 mg/L). At least one manufacturer provides tubes that read directly in pounds of water per million cubic feet of gas. See Note 1.
1.2 Detector tubes are usually subject to interferences from gases and vapors other than the target substance. Such interferences may vary among brands due to the use of different detection methods. Consult manufacturer's instructions for specific interference information. Alcohols and glycols will cause interferences on some water vapor tubes due to the presence of the hydroxyl group on those molecules.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History