ASTM International - ASTM F2098-08

Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing to Metal Insert and Plastic Insert Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2008
Status: inactive
Page Count: 4
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers stainless steel clamps for use with four sizes of insert fittings that comply with F 1807, and cross-linked polyethylene (PEX) plastic tubing that complies with F 876 or F 877. These clamps are intended as an alternative to the copper-alloy crimp-rings of Specifications F 1807 or F 2159 for use in 100 psi (689.5 kPa) cold- and hot-water distribution systems operating at temperatures up to and including 180°F (82°C). Included are requirements for materials, workmanship, dimensions and marking of the stainless steel clamps; requirements for deforming the clamps; which apply to assemblies of PEX tubing and Specifications F 1807 and F 2159, insert fittings secured with deformed clamps per this specification.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values stated in parentheses are provided for information purposes.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers stainless steel clamps for securing SDR9 cross-linked polyethylene (PEX) tubing to metal insert and plastic insert fittings. All performance tests shall be performed on... View More

Document History

February 1, 2026
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) to Metal Insert and Plastic Insert Fittings
1.1 This specification covers stainless steel clamps for use with five sizes of insert fittings that comply with F1807 or F2159, and cross-linked polyethylene (PEX) plastic tubing that complies with...
August 1, 2025
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) to Metal Insert and Plastic Insert Fittings
1.1 This specification covers stainless steel clamps for use with five sizes of insert fittings that comply with F1807 or F2159, and cross-linked polyethylene (PEX) plastic tubing that complies with...
September 1, 2024
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) to Metal Insert and Plastic Insert Fittings
1.1 This specification covers stainless steel clamps for use with five sizes of insert fittings that comply with F1807 or F2159, and cross-linked polyethylene (PEX) plastic tubing that complies with...
November 15, 2018
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) to Metal Insert and Plastic Insert Fittings
1.1 This specification covers stainless steel clamps for use with five sizes of insert fittings that comply with F1807 or F2159, and cross-linked polyethylene (PEX) plastic tubing that complies with...
November 1, 2015
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing to Metal Insert and Plastic Insert Fittings
1.1 This specification covers stainless steel clamps for use with five sizes of insert fittings that comply with F1807 or F2159, and cross-linked polyethylene (PEX) plastic tubing that complies with...
ASTM F2098-08
March 1, 2008
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing to Metal Insert and Plastic Insert Fittings
1.1 This specification covers stainless steel clamps for use with four sizes of insert fittings that comply with F 1807, and cross-linked polyethylene (PEX) plastic tubing that complies with F 876 or...
April 1, 2004
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing to Metal Insert Fittings
1.1 This specification covers stainless steel clamps for use with four sizes of insert fittings that comply with F 1807, and cross-linked polyethylene (PEX) plastic tubing that complies with F 876 or...
April 1, 2004
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing to Metal Insert Fittings
1.1 This specification covers stainless steel clamps for use with four sizes of insert fittings that comply with F 1807, and cross-linked polyethylene (PEX) plastic tubing that complies with F 876 or...
April 10, 2001
Standard Specification for Stainless Steel Clamps for Securing SDR9 Cross-linked Polyethylene (PEX) Tubing to Metal Insert Fittings
1.1 This specification covers stainless steel clamps for use with four sizes of insert fittings that comply with F 1807, and cross-linked polyethylene (PEX) plastic tubing that complies with F 876 or...
Advertisement