ASTM International - ASTM B168-08
Standard Specification for Nickel-Chromium-Iron Alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696) and Nickel-Chromium-Cobalt-Molybdenum Alloy (UNS N06617) Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 15 March 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers rolled nickel-chromium-iron
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The following precautionary caveat pertains only to the test methods portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers rolled plates, sheets, and strips made of nickel-chromium-iron
Document History