ASTM International - ASTM D4897-01

Standard Specification for Asphalt-Coated Glass-Fiber Venting Base Sheet Used in Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt-impregnated and coated glass-fiber base sheet with fine mineral surfacing on the top side and coarse mineral granules on the bottom side for use as the first ply of a roofing membrane. These base sheets provide for the lateral release of pressure in roofing systems because they are not solidly attached and the coarse granular surface provides an open, porous channel in the horizontal plane beneath the membrane. The base sheets may be with or without perforations or embossings.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers the manufacture and requirements of Type II heavy-duty asphalt-impregnated and coated glass-fiber venting base sheet with mineral surfacing on the top side and coarse... View More

Document History

November 10, 2001
Standard Specification for Asphalt-Coated Glass-Fiber Venting Base Sheet Used in Roofing
1.1 This specification covers asphalt impregnated and coated glass fiber base sheet with fine mineral surfacing on the top side and coarse mineral granules on the bottom side for use as the first ply...
ASTM D4897-01
November 10, 2001
Standard Specification for Asphalt-Coated Glass-Fiber Venting Base Sheet Used in Roofing
This specification covers the manufacture and requirements of Type II heavy-duty asphalt-impregnated and coated glass-fiber venting base sheet with mineral surfacing on the top side and coarse...
Advertisement