ASTM International - ASTM D4330-94(2008)

Standard Practice for Evaluation of Fiberglass Boat Polish and Wax

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2008
Status: inactive
Page Count: 5
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

Boat polish or wax aids in cleaning and maintaining the surface of fiberglass boats. The function of cleaning is very important.

This practice defines the properties to be tested, the... View More

scope:

1.1 This practice covers the properties to test and the apparatus to use when evaluating the performance of boat polishes and waxes, in terms of ease of application, cleaning efficiency, gloss and improvement of aesthetic appearance.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Practice for Evaluation of Fiberglass Boat Polish and Wax
1.1 This practice covers the properties to test and the apparatus to use when evaluating the performance of boat polishes and waxes, in terms of ease of application, cleaning efficiency, gloss, and...
January 15, 2017
Standard Practice for Evaluation of Fiberglass Boat Polish and Wax
3.1 Boat polish or wax aids in cleaning and maintaining the surface of fiberglass boats. The function of cleaning is very important. 3.2 This practice defines the properties to be tested, the...
ASTM D4330-94(2008)
March 1, 2008
Standard Practice for Evaluation of Fiberglass Boat Polish and Wax
Boat polish or wax aids in cleaning and maintaining the surface of fiberglass boats. The function of cleaning is very important. This practice defines the properties to be tested, the apparatus to...
September 10, 1997
Standard Practice for Evaluation of Fiberglass Boat Polish and Wax
1.1 This practice covers the properties to test and the apparatus to use when evaluating the performance of boat polishes and waxes, in terms of ease of application, cleaning efficiency, gloss and...
November 15, 1994
Standard Practice for Evaluation of Fiberglass Boat Polish and Wax
Boat polish or wax aids in cleaning and maintaining the surface of fiberglass boats. The function of cleaning is very important. This practice defines the properties to be tested, the apparatus to...
Advertisement