ASTM International - ASTM D4386-95(2008)
Standard Practice for Application of Floor Polishes to Maintain Multilayer Composite Tile or Flooring
| Organization: | ASTM International |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
| ICS Code (Cleaning appliances): | 97.080 |
significance And Use:
Multilayer composite tile or flooring may consist of a decorative pattern layer and a transparent wear layer. Some floors may also include a stress absorbing foam layer or a backing layer of other... View More
scope:
1.1 This practice covers the application of floor polishes to maintain multilayer composite tile or flooring. Floor polishes are applied to multilayer composite floors for protection and beautification of the floor surface. Cleaning, polish application, removal, and maintenance procedures are important functions in this process.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History