ASTM International - ASTM D4911-94

Standard Tolerances for Yarns Made of Man-Made Fibers and Spun on the Parallel Worsted or Modified Worsted System (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 2
ICS Code (Yarns): 59.080.20
scope:

1.1 These tolerances are applicable to all yarns 59 tex (10.00/1 cotton count) or coarser spun of man-made fiber(s), 4.5 to 30.0 dtex/filament, (4 to 25 denier/filament) and spun on the parallel worsted or modified worsted system. These tolerances do not apply to novelty or fancy yarns spun on the parallel worsted or modified worsted system.

Note 1-For tolerances for other spun yarns, see Tolerances D2644, Tolerances D2645, Specification D541, and Specification D681.

1.2 The values stated in SI units are to be regarded as standard; the values in inch-pound units are provided as information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4911-94
January 1, 1994
Standard Tolerances for Yarns Made of Man-Made Fibers and Spun on the Parallel Worsted or Modified Worsted System (Withdrawn 2000)
1.1 These tolerances are applicable to all yarns 59 tex (10.00/1 cotton count) or coarser spun of man-made fiber(s), 4.5 to 30.0 dtex/filament, (4 to 25 denier/filament) and spun on the parallel...
Advertisement