ASTM International - ASTM A771/A771M-95(2001)

Standard Specification for Seamless Austenitic and Martensitic Stainless Steel Tubing for Liquid Metal-Cooled Reactor Core Components (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 5
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers seamless annealed or cold-worked, austenitic or martensitic stainless steel tubing of 0.100 to 1.0 in. [2.5 to 25 mm] outside diameter with wall thickness of 0.050 in. [1.3 mm] or less for use at high temperature in liquid metal-cooled reactor plants.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 This specification and the applicable material specifications are expressed in both inch-pound and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished in inch-pound units.

Document History

ASTM A771/A771M-95(2001)
January 1, 2001
Standard Specification for Seamless Austenitic and Martensitic Stainless Steel Tubing for Liquid Metal-Cooled Reactor Core Components (Withdrawn 2004)
1.1 This specification covers seamless annealed or cold-worked, austenitic or martensitic stainless steel tubing of 0.100 to 1.0 in. [2.5 to 25 mm] outside diameter with wall thickness of 0.050 in....
January 1, 2001
Standard Specification for Seamless Austenitic and Martensitic Stainless Steel Tubing for Liquid Metal-Cooled Reactor Core Components
1.1 This specification covers seamless annealed or cold-worked, austenitic or martensitic stainless steel tubing of 0.100 to 1.0 in. [2.5 to 25 mm] outside diameter with wall thickness of 0.050 in....
Advertisement