ASTM International - ASTM A814/A814M-08

Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2008
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services.

Note 1-When the impact test criterion for a low-temperature service would be 15 ft·lbf [20 J] energy absorption or 15 mils [0.38 mm] lateral expansion, some of the austenitic stainless steel grades covered by this specification are accepted by certain pressure vessel or piping codes without the necessity of making the actual test. For example, Grades 304, 304L, and 347 are accepted by the ASME Pressure Vessel Code, Section VIII Division 1, and by the Chemical Plant and Refinery Piping Code, ANSI B31.3 for service at temperatures as low as −425 °F [−250 °C] without qualification by impact tests. Other AISI stainless steel grades are usually accepted for service temperatures as low as −325 °F [−200 °C] without impact testing. Impact testing may, under certain circumstances, be required. For example, materials with chromium or nickel content outside the AISI ranges, and for material with carbon content exceeding 0.10 %, are required to be impact tested under the rules of ASME Section VIII Division 1 when service temperatures are lower than −50 °F [−45 °C].

1.2 Grades TP304H, TP304N, TP316H, TP316N, TP321H, TP347H, and TP348H are modifications of Grades TP304, TP316, TP321, TP347, and TP348, and are intended for high-temperature service.

1.3 Two classes of pipe are covered as follows:

1.3.1 Class SW-Pipe, single-welded with no addition of filler metal and

1.3.2 Class DW-Pipe, double-welded with no addition of filler metal.

1.4 Optional supplementary requirements are provided for pipe where a greater degree of testing is desired. These supplementary requirements call for additional tests to be made and, when desired, one or more of these may be specified in the order.

1.5 Table 1 lists the dimensions of cold-worked single- or double-welded stainless steel pipe. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.6 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general... View More

Document History

March 1, 2019
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe (Withdrawn 2024)
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
March 1, 2015
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
March 1, 2015
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
ASTM A814/A814M-08
March 1, 2008
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
September 1, 2007
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
March 1, 2005
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
April 10, 2003
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
September 10, 2001
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
September 10, 2001
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
September 10, 2001
Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
1.1 This specification covers two classes of flanged and cold-bending quality cold-worked straight-seam single or double welded austenitic steel pipe intended for high-temperature and general...
Advertisement