ASTM International - ASTM D4955-89(1997)

Standard Practice for Field Evaluation of Automotive Polish

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 8
scope:

1.1 This practice covers the evaluation of the performance properties of automotive polishes. This practice is applicable to products that are commonly referred to as car/auto wax, cleaner wax, polish, and the like. This practice is limited to a comparison among test polishes, with a standard polish, or both, under the conditions of the individual test. The comparative results are indicative of absolute performance only insofar as the test conditions are representative of all normal application and use conditions.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2021
Standard Practice for Field Evaluation of Automotive Polish
1.1 This practice covers the evaluation of the performance properties of automotive polishes. This practice is applicable to products that are commonly referred to as car/auto wax, cleaner wax,...
October 1, 2016
Standard Practice for Field Evaluation of Automotive Polish
3.1 This practice is intended to define the range of properties to be tested, the apparatus to be used, and the comparisons of automotive polish performance to be made. Since conditions, products,...
March 1, 2008
Standard Practice for Field Evaluation of Automotive Polish
This practice is intended to define the range of properties to be tested, the apparatus to be used, and the comparisons of automotive polish performance to be made. Since conditions, products, and...
ASTM D4955-89(1997)
September 10, 1997
Standard Practice for Field Evaluation of Automotive Polish
1.1 This practice covers the evaluation of the performance properties of automotive polishes. This practice is applicable to products that are commonly referred to as car/auto wax, cleaner wax,...
May 26, 1989
Standard Practice for Field Evaluation of Automotive Polish
This practice is intended to define the range of properties to be tested, the apparatus to be used, and the comparisons of automotive polish performance to be made. Since conditions, products, and...
Advertisement