ASTM International - ASTM D4957-95

Standard Test Method for Apparent Viscosity of Asphalt Emulsion Residues and Non-Newtonian Bitumens by Vacuum Capillary Viscometer (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 7
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This test method describes procedures primarily designed to determine the apparent viscosities of residues obtained by distilling asphalt emulsions according to Test Methods D244. It is also recommended for use on non-Newtonian asphalts at any temperature within the capability of the apparatus. This test method is useful in characterizing rheological properties of non-Newtonian bitumens as a function of shear rate under the conditions of the test method. This test is run in straight open-end tube viscometers, normally at 140°F (60°C), but is suitable for use at other temperatures. It is applicable over the range from 50 to 500 000 P (5 to 50 000 Pa[dot]s).

Note 1-The precision for this test method is based on determinations made at 140°F (60°C).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 15, 2018
Standard Test Method for Apparent Viscosity of Asphalt Emulsion Residues and Non-Newtonian Asphalts by Vacuum Capillary Viscometer
1.1 This test method describes procedures primarily designed to determine the apparent viscosities of residues obtained by distilling asphalt emulsions according to Test Method D6997. It is also...
January 1, 2008
Standard Test Method for Apparent Viscosity of Asphalt Emulsion Residues and Non-Newtonian Bitumens by Vacuum Capillary Viscometer (Withdrawn 2017)
1.1 This test method describes procedures primarily designed to determine the apparent viscosities of residues obtained by distilling asphalt emulsions according to Test Method D 6997` . It is also...
ASTM D4957-95
January 1, 1995
Standard Test Method for Apparent Viscosity of Asphalt Emulsion Residues and Non-Newtonian Bitumens by Vacuum Capillary Viscometer (Withdrawn 2005)
1.1 This test method describes procedures primarily designed to determine the apparent viscosities of residues obtained by distilling asphalt emulsions according to Test Methods D244. It is also...
Advertisement