ASTM International - ASTM D4985-00a
Standard Specification for Low Silicate Ethylene Glycol Base Engine Coolant for Heavy Duty Engines Requiring a Pre-Charge of Supplemental Coolant Additive (SCA)
| Organization: | ASTM International |
| Publication Date: | 10 September 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Refrigerants and antifreezes): | 71.100.45 |
scope:
1.1 This specification covers the requirements for low silicate ethylene glycol base engine coolants for cooling systems of heavy-duty engines. When concentrates are used at 40 to 60 % concentration by volume in water, or when prediluted glycol base engine coolants (50 volume % minimum) are used without further dilution, they will function effectively to provide protection against corrosion, freezing to at least -37oC (-34oF), and boiling to at least 108oC (226oF).
Note 1--This specification is based on the knowledge of the performance of engine coolants prepared from new or virgin ingredients. Separate specifications exist (D6210 and D6211) for heavy-duty engine coolants which may be prepared from recycled or reprocessed used coolant or reprocessed industrial-source ethylene glycol.
1.2 Coolants meeting this specification require an initial charge of a supplemental coolant additive (SCA) and require regular maintenance doses of an SCA to continue the protection in certain operating heavy-duty engine cooling systems, particularly those of the wet cylinder liner-in-block design. The SCA additions are defined by and are the primary responsibility of the engine manufacturer or vehicle manufacturer. If they provide no instructions, follow the SCA supplier's recommended instructions.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History