ASTM International - ASTM D4998-95

Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids

inactive
Buy Now
Organization: ASTM International
Publication Date: 6 July 2000
Status: inactive
Page Count: 6
scope:

1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard information is given in Sections 7 and 9, and Notes 1, 2, 3, 4, and 5.

Document History

June 15, 2013
Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units...
December 1, 2011
Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units...
May 10, 2003
Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units...
ASTM D4998-95
July 6, 2000
Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids
1.1 This test method is used to screen lubricants for gear wear. It is primarily applicable to tractor hydraulic fluids but may be suitable for other applications. 1.2 The values stated in SI units...
Advertisement