ASTM International - ASTM G4-01(2008)

Standard Guide for Conducting Corrosion Tests in Field Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 9
ICS Code (Corrosion of metals): 77.060
significance And Use:

Note 1-This guide is consistent with NACE Standard RP0497.

Observations and data derived from corrosion testing are used to determine the average rate of corrosion or other types of attack,... View More

scope:

1.1 This guide covers procedures for conducting corrosion tests in plant equipment or systems under operating conditions to evaluate the corrosion resistance of engineering materials. It does not cover electrochemical methods for determining corrosion rates.

1.1.1 While intended primarily for immersion tests, general guidelines provided can be applicable for exposure of test specimens in plant atmospheres, provided that placement and orientation of the test specimens is non-restrictive to air circulation.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See also 10.4.2.

Document History

November 1, 2014
Standard Guide for Conducting Corrosion Tests in Field Applications (Withdrawn 2023)
1.1 This guide covers procedures for conducting corrosion tests in plant equipment or systems under operating conditions to evaluate the corrosion resistance of engineering materials. It does not...
ASTM G4-01(2008)
May 1, 2008
Standard Guide for Conducting Corrosion Tests in Field Applications
1.1 This guide covers procedures for conducting corrosion tests in plant equipment or systems under operating conditions to evaluate the corrosion resistance of engineering materials. It does not...
October 10, 2001
Standard Guide for Conducting Corrosion Coupon Tests in Field Applications
1.1 This guide covers procedures for conducting corrosion tests in plant equipment or systems under operating conditions to evaluate the corrosion resistance of engineering materials. It does not...
October 10, 2001
Standard Guide for Conducting Corrosion Tests in Field Applications
1.1 This guide covers procedures for conducting corrosion tests in plant equipment or systems under operating conditions to evaluate the corrosion resistance of engineering materials. It does not...
Advertisement