ASTM International - ASTM C390-08

Standard Practice for Sampling and Acceptance of Thermal Insulation Lots

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2008
Status: inactive
Page Count: 4
ICS Code (Thermal and sound insulating materials): 91.100.60
significance And Use:

The sampling and inspection prescribed in this standard afford the purchaser a practical level of quality assurance on incoming material. They are based on cost/risk relationships considered... View More

scope:

1.1 This standard provides criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling and inspection.

1.2 This standard is intended for use in conjunction with appropriate ASTM material specifications that classify and describe the specific physical requirements for the product in terms of qualification requirements and inspection requirements. Determination of nonconformity shall be based on the tolerances for individual sample test values prescribed in the material specification.

1.3 This standard may require inspection substantially different from that performed in the normal course of production. If the purchaser requires sampling and acceptance inspection in accordance with this practice, he shall so specify in the order or contract.

1.4 The vales stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2024
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This practice covers criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling and...
September 1, 2019
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This practice covers criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling and...
November 1, 2013
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This practice covers criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling and...
ASTM C390-08
April 15, 2008
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This standard provides criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling...
April 15, 2008
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This standard provides criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling...
April 10, 2003
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This standard provides criteria for establishing the acceptability of lots of shipments of preformed board, preformed block and pipe, and batts and blanket thermal insulation based on sampling...
September 10, 2002
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
1.1 This standard provides criteria for establishing the acceptability of lots of shipments of thermal insulation based on sampling and inspection. 1.2 This standard is intended for use in...
April 10, 2000
Standard Criteria for Sampling and Acceptance of Preformed Thermal Insulation Lots
1.1 This standard provides criteria for establishing the acceptability of lots or shipments of preformed thermal insulation based on sampling and inspection. 1.2 This standard is intended for use in...
Advertisement