ASTM International - ASTM E1277-08
Standard Test Method for Chemical Analysis of Zinc-5 % Aluminum-Mischmetal Alloys by ICP Emission Spectrometry
| Organization: | ASTM International |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
significance And Use:
This test method for the chemical analysis of metals and alloys is primarily intended to test such materials for compliance with compositional specifications. It is assumed that all those who use... View More
scope:
1.1 This test method covers the chemical analysis of zinc alloys having chemical compositions within the following limits:
| Element | Concentration Range, % |
| Aluminum | 3.0-8.0 |
| Antimony | 0.002 max |
| Cadmium | 0.025 max |
| Cerium | 0.03-0.10 |
| Copper | 0.10 max |
| Iron | 0.10 max |
| Lanthanum | 0.03-0.10 |
| Lead | 0.026 max |
| Magnesium | 0.05 max |
| Silicon | 0.015 max |
| Tin | 0.002 max |
| Titanium | 0.02 max |
| Zirconium | 0.02 max |
1.2 Included are procedures for elements in the following concentration ranges:
| Element | Concentration Range, % |
| Aluminum | 3.0-8.0 |
| Cadmium | 0.0016-0.025 |
| Cerium | 0.005-0.10 |
| Iron | 0.0015-0.10 |
| Lanthanum | 0.009-0.10 |
| Lead | 0.002-0.026 |
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific safety hazards statements are given in Section 8, 12.2, and 14.1.
Document History