ASTM International - ASTM F2181-08

Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for five compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable requirements of Specifications F 138, F 1314, F 1586, F 2229, or F 2581. This specification addresses those product variables that differentiate wrought seamless tubing from the bar and wire product forms covered in these specifications.

1.2 This specification applies to cold finished, straight length tubing from 0.125 to 1.315 in. (3.18 to 33.4 mm) nominal outside diameter (OD) and 0.018 in. (0.46 mm) and greater nominal wall thickness.

1.3 The specifications in 2.1 will be referred to as the ASTM material standard(s) in this specification.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for three compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Materials shall be tested and shall conform... View More

Document History

June 1, 2020
Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
1.1 This specification covers the requirements for five compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable...
October 1, 2014
Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
1.1 This specification covers the requirements for five compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable...
February 1, 2009
Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
1.1 This specification covers the requirements for five compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable...
ASTM F2181-08
May 1, 2008
Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
1.1 This specification covers the requirements for five compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable...
November 10, 2002
Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
1.1 This specification covers the requirements for three compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable...
April 10, 2002
Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
1.1 This specification covers the requirements for three compositions of wrought seamless stainless steel tubing for the manufacture of surgical implants. Material shall conform to the applicable...
Advertisement