ASTM International - ASTM A787-01
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
| Organization: | ASTM International |
| Publication Date: | 10 March 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-
1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 8 in. (12.7 to 203.2 mm) and wall thickness from 0.028 to 0.134 in. (0.71 to 3.40 mm).
1.3 Sizes outside the ranges listed above may be ordered provided all other requirements of the specification are met.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History