ASTM International - ASTM B283-08
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included:
| Copper or Copper Alloy | |
| UNS No. | Name |
| C11000 | copper |
| C14500 | copper-tellurium |
| C14700 | copper-sulfur |
| C36500 | leaded Muntz metal |
| C37000 | free-cutting Muntz metal |
| C37700 | forging brass |
| C46400 | naval brass |
| C48200 | medium leaded naval brass |
| C48500 | leaded naval brass |
| C61900 | aluminum bronze |
| C62300 | aluminum bronze, 9 % |
| C63000 | aluminum-nickel bronze |
| C63200 | aluminum-nickel bronze |
| C64200 | aluminum-silicon bronze |
| C64210 | aluminum-silicon bronze, 6.7 % |
| C65500 | high-silicon bronze (A) |
| C67500 | manganese bronze (A) |
| C67600 | . . . |
| C69300 | copper-zinc-silicon |
| C70620 | copper-nickel 90-10 |
| C71520 | copper-nickel 70-30 |
| C77400 | nickel silver, 45-10 |
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1-Nominal composition and relative forgeability ratings are given in Appendix X1. Copper-nickel alloys C70620 and C71520 are intended for welded applications with seawater exposure.
Note 2-Wrought product intended for hot forging is described in Specification B 124/B 124M.
1.3 The following safety caveat pertains only to Section 10 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper... View More
Document History