ASTM International - ASTM D7450-08

Standard Specification for Performance of Rear Axle Gear Lubricants Intended for API Category GL-5 Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 4
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This specification covers test methods and acceptance criteria for determining the acceptability of gear oils for applications which specify a lubricant meeting the performance requirements of API Category GL-5 service. Lubricants which meet these performance requirements are typically intended for use in automotive axles, particularly those containing hypoid gears, operating under various combinations of high-speed/shock-load and low-speed/high-torque conditions.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2024
Standard Specification for Performance of Rear Axle Gear Lubricants Intended for API Category GL-5 Service
1.1 This specification covers test methods and acceptance criteria for determining the acceptability of gear oils for applications that specify a lubricant meeting the performance requirements of API...
May 1, 2019
Standard Specification for Performance of Rear Axle Gear Lubricants Intended for API Category GL-5 Service
1.1 This specification covers test methods and acceptance criteria for determining the acceptability of gear oils for applications that specify a lubricant meeting the performance requirements of API...
May 1, 2013
Standard Specification for Performance of Rear Axle Gear Lubricants Intended for API Category GL-5 Service
1.1 This specification covers test methods and acceptance criteria for determining the acceptability of gear oils for applications that specify a lubricant meeting the performance requirements of API...
ASTM D7450-08
May 1, 2008
Standard Specification for Performance of Rear Axle Gear Lubricants Intended for API Category GL-5 Service
1.1 This specification covers test methods and acceptance criteria for determining the acceptability of gear oils for applications which specify a lubricant meeting the performance requirements of...
Advertisement