ASTM International - ASTM F1058-08

Standard Specification for Wrought 40Cobalt-20Chromium-16Iron-15Nickel-7Molybdenum Alloy Wire and Strip for Surgical Implant Applications (UNS R30003 and UNS R30008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel-7molybdenum alloy in the form of wire and strip used for the manufacture of surgical implants.

1.2 The values stated in SI units are to be regarded as standard. The inch-pound equivalents of the SI units in parentheses are for information only.

abstract:

This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel- 7molybdenum alloy in the form of wire and strip used for the manufacture of... View More

Document History

November 1, 2016
Standard Specification for Wrought 40Cobalt-20Chromium-16Iron-15Nickel-7Molybdenum Alloy Wire, Strip, and Strip Bar for Surgical Implant Applications (UNS R30003 and UNS R30008)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel-7molybdenum alloy in the form of wire, strip and...
ASTM F1058-08
May 1, 2008
Standard Specification for Wrought 40Cobalt-20Chromium-16Iron-15Nickel-7Molybdenum Alloy Wire and Strip for Surgical Implant Applications (UNS R30003 and UNS R30008)
This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel- 7molybdenum alloy in the form of wire and strip used for the manufacture of surgical...
April 10, 2002
Standard Specification for Wrought 40Cobalt-20Chromium-16Iron-15Nickel-7Molybdenum Alloy Wire and Strip for Surgical Implant Applications (UNS R30003 and UNS R30008)
1.1 This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel-7molybdenum alloy in the form of wire and strip used for the manufacture of surgical...
April 10, 2002
Standard Specification for Wrought 40Cobalt-20Chromium-16Iron-15Nickel-7Molybdenum Alloy Wire and Strip for Surgical Implant Applications (UNS R30003 and UNS R30008)
1.1 This specification covers the requirements for two grades of wrought 40cobalt-20chromium-16iron-15nickel-7molybdenum alloy in the form of wire and strip used for the manufacture of surgical...
Advertisement