ASTM International - ASTM C1482-08
Standard Specification for Polyimide Flexible Cellular Thermal and Sound Absorbing Insulation
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers the composition and physical properties of lightweight, flexible open-cell polyimide foam insulation intended for use as thermal and sound-absorbing insulation for temperatures from -328°F up to +572°F (-200°C and +300°C) in commercial and industrial environments.
1.1.1 Annex A1 includes faced polyimide foam as specified by the U.S. Navy for marine applications.
1.1.2 This standard is designed as a material specification and not a design document. Physical property requirements vary by application and temperature. No single test is adequate for estimating either the minimum or maximum use temperature of polyimide foam under all possible conditions. Consult the manufacturer for specific recommendations and physical properties for specific applications.
1.1.3 The use of an appropriate vapor retarder is required in all applications where condensation could occur and cause a decrease in thermal performance or affect other system properties.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units are given in parentheses for information only.
1.3 This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Note 1-The subject matter of this material specification is not covered by any other ASTM specification. There is no known ISO standard covering the subject of this standard.
abstract:
This specification covers the composition and physical properties of lightweight, flexible open-cell polyimide foam insulation intended for use as thermal and sound-absorbing insulation for a... View More
Document History