ASTM International - ASTM E1844-08
Standard Specification for A Size 10 × 4-5 Smooth-Tread Friction Test Tire
| Organization: | ASTM International |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
1.1 This specification covers the general requirements for a smooth-tread standard tire for measuring tire-pavement friction forces.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the design and construction standards, material and physical requirements, and test methods for a smooth-tread standard tire for measuring tire-pavement friction forces.... View More
Document History