ASTM International - ASTM D3846-08

Standard Test Method for In-Plane Shear Strength of Reinforced Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 3
ICS Code (Reinforced plastics): 83.120
significance And Use:

Shear tests of various kinds are widely used in the reinforced plastics industry to assess the strength of the reinforcement-to-resin bond in polyester-, vinyl ester-, and epoxy-resin... View More

scope:

1.1 This test method covers the determination of the in-plane shear strength of reinforced thermosetting plastics in flat sheet form in thicknesses ranging from 2.54 to 6.60 mm (0.100 to 0.260 in.). This protocol in not for reinforced pultruded thermoset products, which may use Test Method D 2344/D 2344M.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-This standard has no known ISO equivalent.

Document History

September 1, 2015
Standard Test Method for In-Plane Shear Strength of Reinforced Plastics (Withdrawn 2024)
1.1 This test method covers the determination of the in-plane shear strength of reinforced thermosetting plastics in flat sheet form in thicknesses ranging from 2.54 to 6.60 mm (0.100 to 0.260 in.)....
ASTM D3846-08
May 1, 2008
Standard Test Method for In-Plane Shear Strength of Reinforced Plastics
Shear tests of various kinds are widely used in the reinforced plastics industry to assess the strength of the reinforcement-to-resin bond in polyester-, vinyl ester-, and epoxy-resin composites. In...
March 10, 2002
Standard Test Method for In-Plane Shear Strength of Reinforced Plastics
1.1 This test method covers the determination of the in-plane shear strength of reinforced thermosetting plastics in flat sheet form in thicknesses ranging from 2.54 to 6.60 mm (0.100 to 0.260...
March 10, 2002
Standard Test Method for In-Plane Shear Strength of Reinforced Plastics
Shear tests of various kinds are widely used in the reinforced plastics industry to assess the strength of the reinforcement-to-resin bond in polyester-, vinyl ester-, and epoxy-resin composites. In...
Advertisement