ASTM International - ASTM D5081-90(1999)e1

Standard Test Method for Aggregate Layer Hiding Power

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1999
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This test method measures the quantity of aggregate needed to provide an opaque layer under laboratory conditions. Aggregate size numbers 1 through 8, as listed in Classification D448, may be tested.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2005
Standard Test Method for Aggregate Layer Hiding Power
1.1 This test method measures the quantity of aggregate needed to provide an opaque layer under laboratory conditions. Aggregate size Numbers 1 through 8, as listed in Classification D 448, may be...
ASTM D5081-90(1999)e1
January 10, 1999
Standard Test Method for Aggregate Layer Hiding Power
1.1 This test method measures the quantity of aggregate needed to provide an opaque layer under laboratory conditions. Aggregate size numbers 1 through 8, as listed in Classification D448, may be...
Advertisement