ASTM International - ASTM D3296-03(2008)

Standard Specification for FEP-Fluorocarbon Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2008
Status: inactive
Page Count: 5
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene (FEP-fluorocarbon). This specification is for virgin material only and does not address recycled material as it is not appropriate for FEP tubing.

Note 1-Abbreviations are in accordance with Terminology D 1600.

Note 2-There is no similar ISO standard.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section ,8 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the tubing that is intended for electrical, mechanical, chemical and medical applications manufactured from extrusion resins made from the copolymer of... View More

Document History

May 1, 2019
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
August 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
March 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
ASTM D3296-03(2008)
April 1, 2008
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
November 1, 2003
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
April 10, 1998
Standard Specification for FEP-Fluorocarbon Tube
1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
Advertisement