ASTM International - ASTM D5106-99

Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 3
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in high stability, high friction bituminous paving mixtures.

1.2 The steel slag may be used as the entire aggregate, or combined with other mineral aggregates covered in Specifications D692 or D1073, to produce paving mixtures as described in Specifications D3515 or D4215.

1.3 Units of Measurement:

1.3.1 For sieve sizes and the size of aggregate as determined by the use of testing sieves, the values in inch-pound units are shown for the convenience of the user; however, the standard sieve designation shown in parentheses is the standard value as stated in Specification E11.

1.3.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2022
Standard Specification for Steel Slag Aggregates for Asphalt Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in asphalt paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used entirely...
June 1, 2015
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used...
June 1, 2013
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used...
January 1, 2008
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used...
December 1, 2003
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates shall be used entirely (Note 0)...
ASTM D5106-99
June 10, 1999
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in high stability, high friction bituminous paving mixtures. 1.2 The steel slag may be used as the entire...
Advertisement