ASTM International - ASTM F2582-08

Standard Test Method for Impingement of Acetabular Prostheses

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2008
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
significance And Use:

The test method may be used to evaluate and compare acetabular prostheses to assess the relative degree of constraint for the prosthesis and the damage tolerance under controlled laboratory... View More

scope:

1.1 This test method covers a procedure for measuring the range of motion, impingement, and dislocation of a femoral head assembly and acetabular prosthesis.

1.2 This test method covers the procedure for static and cyclic fatigue tests.

1.3 This test method may be used to evaluate single piece acetabular prostheses, modular prostheses, and constrained prostheses manufactured from polymeric, metallic, or ceramic materials.

1.4 The values stated in SI units are regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 15, 2020
Standard Test Method for Dynamic Impingement Between Femoral and Acetabular Hip Components
1.1 This test method covers a procedure to simulate dynamic impingement between femoral and acetabular components in a hip replacement; the subsequent qualitative assessment of damage modes (as...
April 1, 2014
Standard Test Method for Impingement of Acetabular Prostheses
1.1 This test method covers a procedure to evaluate acetabular component fatigue, deformation, and wear and femoral head assembly dislocation under dynamic impingement conditions. 1.2 This test...
ASTM F2582-08
June 1, 2008
Standard Test Method for Impingement of Acetabular Prostheses
1.1 This test method covers a procedure for measuring the range of motion, impingement, and dislocation of a femoral head assembly and acetabular prosthesis. 1.2 This test method covers the...
Advertisement